Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 110231-NAU8811YG
Packaging: Tray
Type: Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 93
Family Name: NAU8811
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Analog Supply Voltage: 2.5 V to 3.6 V
Digital Supply Voltage: 1.71 V to 3.6 V
Alternative Parts (Cross-Reference): WM8778SEDS/R; WM8778SEDS; WM8778SEDS/V ; WM8778SEDS/RV;
Introduction Date: April 26, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC AUDIO CODEC MONO 20QFN Product overview: NAU8811YG from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-NAU8811YG can be used for catalog matching and distributor lookup.
IC AUDIO CODEC MONO 20QFN
Audio Interface 24 b I²S 20-QFN (4x4)
IC AUDIO CODEC MONO 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 110231-NAU8811YG | 716-NAU8811YG | NAU8811YG | NAU8811YG | NAU8811YG |
| Product Name | Interface - Interface - CODECs - NAU8811YG | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 20-QFN (4x4) | Tray | 20-WFQFN Exposed Pad |