Nuvoton Technology Corp. America Microcontrollers M052ZDN

Description
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 33-QFN (5x5)
Datasheet
Description
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 33-QFN (5x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - M052ZDN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M052ZDN
Microcontrollers M052ZDN
ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 33-QFN (5x5)

ARM® Cortex®-M0 - Microcontroller IC 32-Bit Single-Core 50MHz 8KB (8K x 8) FLASH 33-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M052ZDN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M052ZDN
Integrated Circuits (ICs) - Embedded - Microcontrollers M052ZDN
IC MCU 32BIT 8KB FLASH 33QFN

IC MCU 32BIT 8KB FLASH 33QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number M052ZDN M052ZDN
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active
Clock Speed 50 MHz 50 MHz
RAM 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details