Rochester Electronics Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 ADUC841BCPZ62-3

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911043-ADUC841BCPZ62 -3 Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 8.38MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 8.38MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, PSM, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 62KB (62K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911043-ADUC841BCPZ62 -3 Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 8.38MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 8.38MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, PSM, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 62KB (62K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3
911043-ADUC841BCPZ62-3
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 911043-ADUC841BCPZ62-3
Manufacturer: Analog Devices Inc. Win Source Part Number: 911043-ADUC841BCPZ62 -3 Series: MicroConverter® ADuC8xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8052 series Microcontroller IC 8-Bit 8.38MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8) Core Processor: 8052 Speed: 8.38MHz Package: Bulk Package: 56-VFQFN Exposed Pad, CSP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: DMA, PSM, PWM, Temp Sensor, WDT Number of I/O: 32 Program Memory Size: 62KB (62K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 56-LFCSP-VQ (8x8) Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911043-ADUC841BCPZ62-3
Series: MicroConverter® ADuC8xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8052 series Microcontroller IC 8-Bit 8.38MHz 62KB (62K x 8) FLASH 56-LFCSP-VQ (8x8)
Core Processor: 8052
Speed: 8.38MHz
Package: Bulk
Package: 56-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: DMA, PSM, PWM, Temp Sensor, WDT
Number of I/O: 32
Program Memory Size: 62KB (62K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 56-LFCSP-VQ (8x8)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ADUC841BCPZ62-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC841BCPZ62-3
Embedded - Microcontrollers ADUC841BCPZ62-3
IC MCU 8BIT 62KB FLASH 56LFCSP

IC MCU 8BIT 62KB FLASH 56LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911043-ADUC841BCPZ62-3 ADUC841BCPZ62-3
Product Name Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 8.38 MHz
RAM 62 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C165LMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details