Nuvoton Technology Corp. America 32-bit 32BIT 68KB Embedded Microcontroller MCU M0518SD2AE

Description
IC MCU 32BIT 68KB FLASH 64LQFP Product overview: M0518SD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 68KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0518SD2AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 68KB FLASH 64LQFP Product overview: M0518SD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 68KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0518SD2AE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 68KB Embedded Microcontroller MCU - 685-M0518SD2AE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 68KB Embedded Microcontroller MCU
685-M0518SD2AE
32-bit 32BIT 68KB Embedded Microcontroller MCU 685-M0518SD2AE
IC MCU 32BIT 68KB FLASH 64LQFP Product overview: M0518SD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 68KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0518SD2AE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 68KB FLASH 64LQFP Product overview: M0518SD2AE from Nuvoton Technology Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 68KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 68KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-M0518SD2AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - M0518SD2AE - 924706-M0518SD2AE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - M0518SD2AE
924706-M0518SD2AE
Embedded - Embedded - Microcontrollers - M0518SD2AE 924706-M0518SD2AE
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 924706-M0518SD2AE Series: NuMicro M0518 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 68KB (68K x 8) FLASH 64-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 50MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 68KB (68K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: M0518SD2 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 924706-M0518SD2AE
Series: NuMicro M0518
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 68KB (68K x 8) FLASH 64-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 50MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVR, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 68KB (68K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: M0518SD2
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - M0518SD2AE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
M0518SD2AE-ND
Microcontrollers M0518SD2AE-ND
ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 68KB (68K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 68KB (68K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - M0518SD2AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
M0518SD2AE
Microcontrollers M0518SD2AE
ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 68KB (68K x 8) FLASH 64-LQFP (7x7)

ARM® Cortex®-M0 NuMicro M0518 Microcontroller IC 32-Bit Single-Core 50MHz 68KB (68K x 8) FLASH 64-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - M0518SD2AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
M0518SD2AE
Integrated Circuits (ICs) - Embedded - Microcontrollers M0518SD2AE
IC MCU 32BIT 68KB FLASH 64LQFP

IC MCU 32BIT 68KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - M0518SD2AE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
M0518SD2AE
Embedded - Microcontrollers M0518SD2AE
IC MCU 32BIT 68KB FLASH 64LQFP

IC MCU 32BIT 68KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-M0518SD2AE 924706-M0518SD2AE M0518SD2AE-ND M0518SD2AE M0518SD2AE M0518SD2AE
Product Name 32-bit 32BIT 68KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - M0518SD2AE Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 8 KB 68 KB 8 KB 8 KB 8 KB
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 64-LQFP (7x7) LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - C161PIL25MCAFXUMA1 - 893546-C161PIL25MCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
5 suppliers