Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
ROCHESTER ELECTRONICS
ADUC7033BSTZ-88-RL -- EMBEDDED - MICROCONTROLLERS
Rochester Electronics
Embedded - Microcontrollers
ADUC7033BSTZ-88-RL
Description
ADUC7033 - FLASH 96K ARM7 DUAL 1
Lingto Electronic Limited
Done
Datasheet
Description
ADUC7033 - FLASH 96K ARM7 DUAL 1
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ADUC7033BSTZ-88-RL
Embedded - Microcontrollers
ADUC7033BSTZ-88-RL
ADUC7033 - FLASH 96K ARM7 DUAL 1
ADUC7033 - FLASH 96K ARM7 DUAL 1
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Microcontrollers (MCU)
Product Number
ADUC7033BSTZ-88-RL
Product Name
Embedded - Microcontrollers
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Microcontrollers
CR16MCS9VJE9
Specs
Data Bus
16 Bit; 16-Bit
Life Cycle Stage
Active
Clock Speed
16 MHz
View Details
2
suppliers
Rochester Electronics
Embedded - Microcontrollers
ADUC842BCPZ32-3
Specs
Data Bus
8 Bit; 8-Bit
View Details
RS Components, Ltd.
Microcontrollers
428485
Specs
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
48
View Details
Infineon Technologies AG
Microcontrollers
C167SRLMHAKXUMA2
Specs
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 16x10b
View Details
5
suppliers