Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD61S00FYI ISD61S00FYI

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 746356-ISD61S00FYI Reference case: QFP48 Reference Date Code: 1225+Rohs Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 746356-ISD61S00FYI Reference case: QFP48 Reference Date Code: 1225+Rohs Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD61S00FYI - 746356-ISD61S00FYI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD61S00FYI
746356-ISD61S00FYI
Interface - Interface - Voice Record and Playback - ISD61S00FYI 746356-ISD61S00FYI
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 746356-ISD61S00FYI Reference case: QFP48 Reference Date Code: 1225+Rohs Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 746356-ISD61S00FYI
Reference case: QFP48
Reference Date Code: 1225+Rohs
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
733-ISD61S00FYI
Interface Transceiver IC 733-ISD61S00FYI
IC VOICE REC/PLAY 64MIN 48LQFP Product overview: ISD61S00FYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD61S00FYI can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 64MIN 48LQFP Product overview: ISD61S00FYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD61S00FYI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD61S00FYI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD61S00FYI
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD61S00FYI
IC VOICE REC/PLAY 64MIN 48LQFP

IC VOICE REC/PLAY 64MIN 48LQFP

Supplier's Site
Voice Record and Playback - ISD61S00FYI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD61S00FYI
Voice Record and Playback ISD61S00FYI
Voice Record/Playback IC Single Message 64 Min SPI 48-LQFP (7x7)

Voice Record/Playback IC Single Message 64 Min SPI 48-LQFP (7x7)

Buy Now Datasheet
Interface - Voice Record and Playback - ISD61S00FYI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD61S00FYI
Interface - Voice Record and Playback ISD61S00FYI
IC VOICE REC/PLAY 64MIN 48LQFP

IC VOICE REC/PLAY 64MIN 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 746356-ISD61S00FYI 733-ISD61S00FYI ISD61S00FYI ISD61S00FYI ISD61S00FYI
Product Name Interface - Interface - Voice Record and Playback - ISD61S00FYI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback Interface - Voice Record and Playback
Device Type Transceiver Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 2.7 V ~ 3.6 V Other Other; 2.7 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1354062-SI2457-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
6 suppliers
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details