Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 875534-ISD5116E
Series: ChipCorder®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Voice Record/Playback IC Multiple Message 8 Min 44 Sec ~ 17 Min 28 Sec I²C 28-TSOP
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 234
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VOICE REC/PLAY 17M 28S 28TSOP Product overview: ISD5116E from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD5116E can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 17M 28S 28TSOP
IC VOICE REC/PLAY 17M 28S 28TSOP
Voice Record/Playback IC Multiple Message 8 Min 44 Sec ~ 17 Min 28 Sec I²C 28-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 875534-ISD5116E | 733-ISD5116E | ISD5116E | ISD5116E | ISD5116E |
| Product Name | Interface - Interface - Voice Record and Playback - ISD5116E | Interface Transceiver IC | Interface - Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Voice Record and Playback |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; SSOP; 28-TSOP | 28-TSSOP (0.465", 11.80mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |