Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD4004-16MSYI ISD4004-16MSYI

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921777-ISD4004-16MSY I Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 16 Min SPI 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Oscillator Type: Internal/External Family Name: ISD4004 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921777-ISD4004-16MSY I Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 16 Min SPI 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Oscillator Type: Internal/External Family Name: ISD4004 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD4004-16MSYI - 921777-ISD4004-16MSYI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4004-16MSYI
921777-ISD4004-16MSYI
Interface - Interface - Voice Record and Playback - ISD4004-16MSYI 921777-ISD4004-16MSYI
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 921777-ISD4004-16MSY I Series: ChipCorder® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voice Record/Playback IC Multiple Message 16 Min SPI 28-SOIC Package: 28-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Oscillator Type: Internal/External Family Name: ISD4004 Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 921777-ISD4004-16MSYI
Series: ChipCorder®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voice Record/Playback IC Multiple Message 16 Min SPI 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Oscillator Type: Internal/External
Family Name: ISD4004
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD4004-16MSYI
Interface Transceiver IC 733-ISD4004-16MSYI
IC VOICE REC/PLAY 16MIN 28SOIC Product overview: ISD4004-16MSYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-16MSYI can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 16MIN 28SOIC Product overview: ISD4004-16MSYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-16MSYI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4004-16MSYI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4004-16MSYI
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4004-16MSYI
IC VOICE REC/PLAY 16MIN 28SOIC

IC VOICE REC/PLAY 16MIN 28SOIC

Supplier's Site
Interface - Voice Record and Playback - ISD4004-16MSYI - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4004-16MSYI
Interface - Voice Record and Playback ISD4004-16MSYI
IC VOICE REC/PLAY 16MIN 28SOIC

IC VOICE REC/PLAY 16MIN 28SOIC

Supplier's Site Datasheet
Voice Record and Playback - ISD4004-16MSYI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4004-16MSYI
Voice Record and Playback ISD4004-16MSYI
Voice Record/Playback IC Multiple Message 16 Min SPI 28-SOIC

Voice Record/Playback IC Multiple Message 16 Min SPI 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 921777-ISD4004-16MSYI 733-ISD4004-16MSYI ISD4004-16MSYI ISD4004-16MSYI ISD4004-16MSYI
Product Name Interface - Interface - Voice Record and Playback - ISD4004-16MSYI Interface Transceiver IC Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback Voice Record and Playback
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 28-SOIC Tube SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1353392-DLPC3436CZVB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 1.045V ~ 1.155V
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details