Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1189433-ISD4004-08MS
Mounting Style: SMD
Features: Auto Mute
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Duration: 8 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.3V
IC VOICE REC/PLAY 8MIN 28SOIC Product overview: ISD4004-08MSI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08MSI can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 8MIN 28SOIC
Voice Record/Playback IC Multiple Message 8 Min SPI 28-SOIC
IC VOICE REC/PLAY 8MIN 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1189433-ISD4004-08MSI | 733-ISD4004-08MSI | ISD4004-08MSI | ISD4004-08MSI | ISD4004-08MSI |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4004-08MSI | Interface Transceiver IC | Interface - Voice Record and Playback | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.7V ~ 3.3V | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |