Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD4004-08MPY ISD4004-08MPY

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205553-ISD4004-08MPY Features: Auto Mute Mounting: Through Hole Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 8 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205553-ISD4004-08MPY Features: Auto Mute Mounting: Through Hole Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 8 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD4004-08MPY - 205553-ISD4004-08MPY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4004-08MPY
205553-ISD4004-08MPY
Interface - Interface - Voice Record and Playback - ISD4004-08MPY 205553-ISD4004-08MPY
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205553-ISD4004-08MPY Features: Auto Mute Mounting: Through Hole Input Signal: Analog - Differential Output Signal: Analog - Single Ended Oscillator Type: Internal/External Duration: 8 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 205553-ISD4004-08MPY
Features: Auto Mute
Mounting: Through Hole
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Oscillator Type: Internal/External
Duration: 8 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-DIP
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD4004-08MPY
Interface Transceiver IC 733-ISD4004-08MPY
IC VOICE REC/PLAY 8MIN 28DIP Product overview: ISD4004-08MPY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08MPY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 8MIN 28DIP Product overview: ISD4004-08MPY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4004-08MPY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4004-08MPY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4004-08MPY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4004-08MPY
IC VOICE REC/PLAY 8MIN 28DIP

IC VOICE REC/PLAY 8MIN 28DIP

Supplier's Site
Voice Record and Playback - ISD4004-08MPY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4004-08MPY
Voice Record and Playback ISD4004-08MPY
Voice Record/Playback IC Multiple Message 8 Min SPI 28-DIP

Voice Record/Playback IC Multiple Message 8 Min SPI 28-DIP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4004-08MPY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4004-08MPY
Interface - Voice Record and Playback ISD4004-08MPY
IC VOICE REC/PLAY 8MIN 28DIP

IC VOICE REC/PLAY 8MIN 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 205553-ISD4004-08MPY 733-ISD4004-08MPY ISD4004-08MPY ISD4004-08MPY ISD4004-08MPY
Product Name Interface - Interface - Voice Record and Playback - ISD4004-08MPY Interface Transceiver IC Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback Interface - Voice Record and Playback
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other Other; 2.7 V ~ 3.3 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-DIP Tube DIP; 28-DIP (0.600\", 15.24mm)
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface Transceiver IC - 702-SI3210-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 54LS356J - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; DIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details