Nuvoton Technology Corp. America Voice Record and Playback ISD4003-05MSIR

Description
Voice Record/Playback IC Multiple Message 5 Min SPI 28-SOIC
Description
Voice Record/Playback IC Multiple Message 5 Min SPI 28-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ISD4003-05MSIR is a single-chip voice record and playback device designed for applications requiring 5 minutes of audio messaging. It operates on a 3-volt supply and features low power consumption, with typical playback current at 15 mA and recording current at 25 mA. The device includes an on-chip oscillator, anti-aliasing and smoothing filters, an audio amplifier, and utilizes high-density multilevel Flash memory for zero-power message storage. This product supports multiple message storage with a typical retention of 100 years and can endure up to 100,000 record cycles. It features an AutoMute function for background noise attenuation and is fully addressable via a Serial Peripheral Interface (SPI) or Microwire Serial Interface, making it suitable for integration into microcontroller-based systems. The ISD4003-05MSIR is available in various package forms, including die, PDIP, SOIC, and TSOP, and operates across a temperature range from 0°C to +70°C for commercial units, with extended and industrial options available.

Datasheet Summary
Powered by GS/AI

The ISD4003-05MSIR is a single-chip voice record and playback device designed for applications requiring 5 minutes of audio messaging. It operates on a 3-volt supply and features low power consumption, with typical playback current at 15 mA and recording current at 25 mA. The device includes an on-chip oscillator, anti-aliasing and smoothing filters, an audio amplifier, and utilizes high-density multilevel Flash memory for zero-power message storage. This product supports multiple message storage with a typical retention of 100 years and can endure up to 100,000 record cycles. It features an AutoMute function for background noise attenuation and is fully addressable via a Serial Peripheral Interface (SPI) or Microwire Serial Interface, making it suitable for integration into microcontroller-based systems. The ISD4003-05MSIR is available in various package forms, including die, PDIP, SOIC, and TSOP, and operates across a temperature range from 0°C to +70°C for commercial units, with extended and industrial options available.

Suppliers

Company
Product
Description
Supplier Links
Voice Record and Playback - ISD4003-05MSIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4003-05MSIR
Voice Record and Playback ISD4003-05MSIR
Voice Record/Playback IC Multiple Message 5 Min SPI 28-SOIC

Voice Record/Playback IC Multiple Message 5 Min SPI 28-SOIC

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4003-05MSIR - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4003-05MSIR
Interface - Voice Record and Playback ISD4003-05MSIR
IC VOICE REC/PLAY 5MIN 28SOIC

IC VOICE REC/PLAY 5MIN 28SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number ISD4003-05MSIR ISD4003-05MSIR
Product Name Voice Record and Playback Interface - Voice Record and Playback
Technology SPI; SPI SPI; SPI
Features RoHS
Supply Voltage Other; 2.7 V ~ 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface - Interface - Specialized - ADM8262-AC-T-1 - 039135-ADM8262-AC-T-1 - Win Source Electronics
Specs
Device Type Transmitter
Supply Voltage Other; 3.3V
Package Type QFP; P-FQFP-128
View Details
4 suppliers
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details