Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD4003-05MPY ISD4003-05MPY

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777275-ISD4003-05MPY Series: ChipCorder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Auto Mute Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Family Name: ISD4003 Duration: 5 Min Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): ISD4003-05MP; ISD4003-05MSY; Introduction Date: May 02, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777275-ISD4003-05MPY Series: ChipCorder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Auto Mute Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Family Name: ISD4003 Duration: 5 Min Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): ISD4003-05MP; ISD4003-05MSY; Introduction Date: May 02, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD4003-05MPY - 777275-ISD4003-05MPY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4003-05MPY
777275-ISD4003-05MPY
Interface - Interface - Voice Record and Playback - ISD4003-05MPY 777275-ISD4003-05MPY
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777275-ISD4003-05MPY Series: ChipCorder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Auto Mute Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Family Name: ISD4003 Duration: 5 Min Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): ISD4003-05MP; ISD4003-05MSY; Introduction Date: May 02, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777275-ISD4003-05MPY
Series: ChipCorder
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Auto Mute
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Family Name: ISD4003
Duration: 5 Min
Sampling Frequency: 6.4kHz
Filter Pass Band: 2.7kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): ISD4003-05MP; ISD4003-05MSY;
Introduction Date: May 02, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD4003-05MPY
Interface Transceiver IC 733-ISD4003-05MPY
IC VOICE REC/PLAY 5MIN 28DIP Product overview: ISD4003-05MPY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-05MPY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 5MIN 28DIP Product overview: ISD4003-05MPY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-05MPY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voice Record and Playback - ISD4003-05MPY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4003-05MPY
Voice Record and Playback ISD4003-05MPY
Voice Record/Playback IC Multiple Message 5 Min SPI 28-DIP

Voice Record/Playback IC Multiple Message 5 Min SPI 28-DIP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD4003-05MPY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4003-05MPY
Interface - Voice Record and Playback ISD4003-05MPY
IC VOICE REC/PLAY 5MIN 28DIP

IC VOICE REC/PLAY 5MIN 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4003-05MPY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4003-05MPY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4003-05MPY
IC VOICE REC/PLAY 5MIN 28DIP

IC VOICE REC/PLAY 5MIN 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 777275-ISD4003-05MPY 733-ISD4003-05MPY ISD4003-05MPY ISD4003-05MPY ISD4003-05MPY
Product Name Interface - Interface - Voice Record and Playback - ISD4003-05MPY Interface Transceiver IC Voice Record and Playback Interface - Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP Tube DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CLWTR-T - 076701-A5366CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4609SR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3200-G-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers