Nuvoton Technology Corp. America Interface Transceiver IC ISD4003-04MSYIR

Description
IC VOICE REC/PLAY 4MIN 28SOIC Product overview: ISD4003-04MSYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-04MSYIR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOICE REC/PLAY 4MIN 28SOIC Product overview: ISD4003-04MSYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-04MSYIR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
733-ISD4003-04MSYIR
Interface Transceiver IC 733-ISD4003-04MSYIR
IC VOICE REC/PLAY 4MIN 28SOIC Product overview: ISD4003-04MSYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-04MSYIR can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 4MIN 28SOIC Product overview: ISD4003-04MSYIR from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-04MSYIR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Voice Record and Playback - ISD4003-04MSYIR - 777274-ISD4003-04MSYIR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD4003-04MSYIR
777274-ISD4003-04MSYIR
Interface - Interface - Voice Record and Playback - ISD4003-04MSYIR 777274-ISD4003-04MSYIR
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777274-ISD4003-04MSY IR Series: ChipCorder Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Mute Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.3 V Input Signal: Analog - Differential Output Signal: Analog - Single Ended Interface: SPI Oscillator Type: Internal/External Family Name: ISD4003 Duration: 4 Min Sampling Frequency: 8kHz Filter Pass Band: 3.4kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ISD4003-04MSIR; ISD4003-04MSYI; ISD4003-04MSYITR; ISD4003-04MSYTR; Introduction Date: May 02, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777274-ISD4003-04MSYIR
Series: ChipCorder
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto Mute
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Family Name: ISD4003
Duration: 4 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ISD4003-04MSIR; ISD4003-04MSYI; ISD4003-04MSYITR; ISD4003-04MSYTR;
Introduction Date: May 02, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD4003-04MSYIR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD4003-04MSYIR
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD4003-04MSYIR
IC VOICE REC/PLAY 4MIN 28SOIC

IC VOICE REC/PLAY 4MIN 28SOIC

Supplier's Site
Interface - Voice Record and Playback - ISD4003-04MSYIR - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD4003-04MSYIR
Interface - Voice Record and Playback ISD4003-04MSYIR
IC VOICE REC/PLAY 4MIN 28SOIC

IC VOICE REC/PLAY 4MIN 28SOIC

Supplier's Site Datasheet
Voice Record and Playback - ISD4003-04MSYIR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD4003-04MSYIR
Voice Record and Playback ISD4003-04MSYIR
Voice Record/Playback IC Multiple Message 4 Min SPI 28-SOIC

Voice Record/Playback IC Multiple Message 4 Min SPI 28-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 733-ISD4003-04MSYIR 777274-ISD4003-04MSYIR ISD4003-04MSYIR ISD4003-04MSYIR ISD4003-04MSYIR
Product Name Interface Transceiver IC Interface - Interface - Voice Record and Playback - ISD4003-04MSYIR Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback Voice Record and Playback
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 2.7 V ~ 3.3 V Other; 2.7 V ~ 3.3 V Other Other; 2.7 V ~ 3.3 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260798-SI3211-E-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details