Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777273-ISD4003-04MSY
Series: ChipCorder
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Auto Mute
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.3 V
Input Signal: Analog - Differential
Output Signal: Analog - Single Ended
Interface: SPI
Oscillator Type: Internal/External
Family Name: ISD4003
Duration: 4 Min
Sampling Frequency: 8kHz
Filter Pass Band: 3.4kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ISD4003-04MPY; ISD4003-04MP; ISD4003-04MSTR; ISD4003-04MS; ISD4003-04MSYTR;
Introduction Date: May 02, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 4MIN 28SOIC Product overview: ISD4003-04MSY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4003-04MSY can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 4 Min SPI 28-SOIC
IC VOICE REC/PLAY 4MIN 28SOIC
IC VOICE REC/PLAY 4MIN 28SOIC
IC VOICE REC/PLAY 4MIN 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 777273-ISD4003-04MSY | 733-ISD4003-04MSY | ISD4003-04MSY | ISD4003-04MSY | ISD4003-04MSY | ISD4003-04MSY |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4003-04MSY | Interface Transceiver IC | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback | Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other; 2.7 V ~ 3.3 V | Other | Other; 2.7 V ~ 3.3 V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |