Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 921763-ISD4002-150SI
Series: ChipCorder®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voice Record/Playback IC Multiple Message 150 Sec SPI 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Oscillator Type: Internal/External
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC VOICE REC/PLAY 150SEC 28SOIC Product overview: ISD4002-150SI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD4002-150SI can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 150SEC 28SOIC
IC VOICE REC/PLAY 150SEC 28SOIC
Voice Record/Playback IC Multiple Message 150 Sec SPI 28-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 921763-ISD4002-150SI | 733-ISD4002-150SI | ISD4002-150SI | ISD4002-150SI | ISD4002-150SI |
| Product Name | Interface - Interface - Voice Record and Playback - ISD4002-150SI | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback | Voice Record and Playback |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 28-SOIC | 28-SOIC (0.295", 7.50mm Width) | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |