Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD2575PY ISD2575PY

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205550-ISD2575PY Features: Automatic Gain Control Mounting: Through Hole Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Oscillator Type: Internal/External Duration: 75 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205550-ISD2575PY Features: Automatic Gain Control Mounting: Through Hole Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Oscillator Type: Internal/External Duration: 75 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD2575PY - 205550-ISD2575PY - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD2575PY
205550-ISD2575PY
Interface - Interface - Voice Record and Playback - ISD2575PY 205550-ISD2575PY
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 205550-ISD2575PY Features: Automatic Gain Control Mounting: Through Hole Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Oscillator Type: Internal/External Duration: 75 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.7kHz Messaging: Multiple Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-DIP Supply Voltage - Operating: 4.5 V to 6.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 205550-ISD2575PY
Features: Automatic Gain Control
Mounting: Through Hole
Input Signal: Analog - Single Ended, Microphone
Output Signal: PWM Speaker Output
Oscillator Type: Internal/External
Duration: 75 Sec
Sampling Frequency: 6.4kHz
Filter Pass Band: 2.7kHz
Messaging: Multiple
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-DIP
Supply Voltage - Operating: 4.5 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD2575PY
Interface Transceiver IC 733-ISD2575PY
IC VOICE REC/PLAY 75SEC 28DIP Product overview: ISD2575PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2575PY can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 75SEC 28DIP Product overview: ISD2575PY from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2575PY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voice Record and Playback - ISD2575PY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD2575PY
Voice Record and Playback ISD2575PY
Voice Record/Playback IC Multiple Message 75 Sec Pushbutton 28-DIP

Voice Record/Playback IC Multiple Message 75 Sec Pushbutton 28-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD2575PY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD2575PY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD2575PY
IC VOICE REC/PLAY 75SEC 28DIP

IC VOICE REC/PLAY 75SEC 28DIP

Supplier's Site
Interface - Voice Record and Playback - ISD2575PY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD2575PY
Interface - Voice Record and Playback ISD2575PY
IC VOICE REC/PLAY 75SEC 28DIP

IC VOICE REC/PLAY 75SEC 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 205550-ISD2575PY 733-ISD2575PY ISD2575PY ISD2575PY ISD2575PY
Product Name Interface - Interface - Voice Record and Playback - ISD2575PY Interface Transceiver IC Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback
Supply Voltage Other; 4.5 V ~ 6.5 V Other; 4.5 V ~ 6.5 V Other; 4.5 V ~ 6.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-DIP 28-DIP (0.600", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
I/O Expanders - 933HM/B - ODG (Origin Data Global)
Rochester Electronics
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details