Nuvoton Technology Corp. America Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD2548SY

Description
IC VOICE REC/PLAY 48SEC 28SOIC
Datasheet
Description
IC VOICE REC/PLAY 48SEC 28SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD2548SY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD2548SY
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD2548SY
IC VOICE REC/PLAY 48SEC 28SOIC

IC VOICE REC/PLAY 48SEC 28SOIC

Supplier's Site
Interface - Voice Record and Playback - ISD2548SY - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD2548SY
Interface - Voice Record and Playback ISD2548SY
IC VOICE REC/PLAY 48SEC 28SOIC

IC VOICE REC/PLAY 48SEC 28SOIC

Supplier's Site Datasheet
Voice Record and Playback - ISD2548SY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD2548SY
Voice Record and Playback ISD2548SY
Voice Record/Playback IC Multiple Message 48 Sec Pushbutton 28-SOIC

Voice Record/Playback IC Multiple Message 48 Sec Pushbutton 28-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISD2548SY ISD2548SY ISD2548SY
Product Name Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback Voice Record and Playback
Device Type Sensor Interface Sensor Interface
Supply Voltage Other Other; 4.5 V ~ 6.5 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Controllers - 448-CY7C65213-28PVXITDKR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; UART
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
6 suppliers
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details