IC VOICE REC/PLAY 32SEC 28DIP Product overview: ISD2532P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD2532P can be used for catalog matching and distributor lookup.
IC VOICE REC/PLAY 32SEC 28DIP
Voice Record/Playback IC Multiple Message 32 Sec Pushbutton 28-DIP
IC VOICE REC/PLAY 32SEC 28DIP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD2532P | ISD2532P | ISD2532P | ISD2532P |
| Product Name | Interface Transceiver IC | Interface - Voice Record and Playback | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 4.5 V ~ 6.5 V | Other; 4.5 V ~ 6.5 V | Other | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |