Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 1189424-ISD1760SYI
Mounting Style: SMD
Features: Automatic Gain Control, Volume Control
Input Signal: Analog - Single Ended, Microphone
Output Signal: Analog - Single Ended, PWM Speaker Output
Interface: Pushbutton, SPI
Duration: 40 ~ 120 Sec
Sampling Frequency: 4 ~ 12kHz
Messaging: Multiple
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.winbond.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 5.5V
IC VOICE REC/PLAY 120SEC 28SOIC Product overview: ISD1760SYI from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1760SYI can be used for catalog matching and distributor lookup.
Voice Record/Playback IC Multiple Message 40 ~ 120 Sec Pushbutton, SPI 28-SOIC
IC VOICE REC/PLAY 120SEC 28SOIC
IC VOICE REC/PLAY 120SEC 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1189424-ISD1760SYI | 733-ISD1760SYI | ISD1760SYI | ISD1760SYI | ISD1760SYI |
| Product Name | Interface - Interface - Voice Record and Playback - ISD1760SYI | Interface Transceiver IC | Voice Record and Playback | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Interface - Voice Record and Playback |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 2.4V ~ 5.5V | Other; 2.4 V ~ 5.5 V | Other; 2.4 V ~ 5.5 V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |