Nuvoton Technology Corp. America Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1740EYR

Description
IC VOICE REC/PLAY 80SEC 28TSOP
Description
IC VOICE REC/PLAY 80SEC 28TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISD1740EYR is a voice record and playback integrated circuit designed for multiple message applications. It supports recording durations ranging from 26 to 80 seconds, depending on the configuration. The device can operate in standalone mode using push-button controls or through a Serial Peripheral Interface (SPI) for more complex applications. The ISD1740EYR features a circular memory architecture, allowing for efficient use of memory and enabling continuous recording and playback. It includes options for sound effects and has a built-in analog path configuration for audio input, making it suitable for various audio applications. The device is packaged in a 28-pin TSOP format, facilitating integration into compact designs. Engineers considering this product should evaluate its audio quality, message duration capabilities, and operational modes to determine its suitability for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The ISD1740EYR is a voice record and playback integrated circuit designed for multiple message applications. It supports recording durations ranging from 26 to 80 seconds, depending on the configuration. The device can operate in standalone mode using push-button controls or through a Serial Peripheral Interface (SPI) for more complex applications. The ISD1740EYR features a circular memory architecture, allowing for efficient use of memory and enabling continuous recording and playback. It includes options for sound effects and has a built-in analog path configuration for audio input, making it suitable for various audio applications. The device is packaged in a 28-pin TSOP format, facilitating integration into compact designs. Engineers considering this product should evaluate its audio quality, message duration capabilities, and operational modes to determine its suitability for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1740EYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1740EYR
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1740EYR
IC VOICE REC/PLAY 80SEC 28TSOP

IC VOICE REC/PLAY 80SEC 28TSOP

Supplier's Site
Voice Record and Playback - ISD1740EYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1740EYR
Voice Record and Playback ISD1740EYR
Voice Record/Playback IC Multiple Message 26 ~ 80 Sec Pushbutton, SPI 28-TSOP

Voice Record/Playback IC Multiple Message 26 ~ 80 Sec Pushbutton, SPI 28-TSOP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD1740EYR - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1740EYR
Interface - Voice Record and Playback ISD1740EYR
IC VOICE REC/PLAY 80SEC 28TSOP

IC VOICE REC/PLAY 80SEC 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISD1740EYR ISD1740EYR ISD1740EYR
Product Name Integrated Circuits (ICs) - Interface - Voice Record and Playback Voice Record and Playback Interface - Voice Record and Playback
Device Type Sensor Interface Sensor Interface
Supply Voltage Other Other; 2.4 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - AD7569KPZ - 859633-AD7569KPZ - Win Source Electronics
Specs
Device Type Sensor Interface
Package Type PLCC; 28-PLCC (11.51x11.51)
View Details
2 suppliers
Modems - ICs and Modules - SI2418-B-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers