Nuvoton Technology Corp. America Voice Record and Playback ISD17180EYR

Description
Voice Record/Playback IC Multiple Message 120 ~ 360 Sec Pushbutton, SPI 28-TSOP
Description
Voice Record/Playback IC Multiple Message 120 ~ 360 Sec Pushbutton, SPI 28-TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISD17180EYR is a voice record and playback integrated circuit designed for multiple message applications. It supports recording durations ranging from 120 to 360 seconds, making it suitable for various audio applications. The device can operate in both standalone push-button mode and SPI mode, providing flexibility in integration with microcontrollers. The IC features a 28-pin TSOP package, which is compact and suitable for space-constrained designs. It utilizes a circular memory architecture, allowing for efficient use of memory and easy management of recorded messages. The product is designed to deliver reliable audio quality and includes options for sound effects and system management features. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of audio duration, operational modes, and integration capabilities.

Datasheet Summary
Powered by GS/AI

The ISD17180EYR is a voice record and playback integrated circuit designed for multiple message applications. It supports recording durations ranging from 120 to 360 seconds, making it suitable for various audio applications. The device can operate in both standalone push-button mode and SPI mode, providing flexibility in integration with microcontrollers. The IC features a 28-pin TSOP package, which is compact and suitable for space-constrained designs. It utilizes a circular memory architecture, allowing for efficient use of memory and easy management of recorded messages. The product is designed to deliver reliable audio quality and includes options for sound effects and system management features. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of audio duration, operational modes, and integration capabilities.

Suppliers

Company
Product
Description
Supplier Links
Voice Record and Playback - ISD17180EYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD17180EYR
Voice Record and Playback ISD17180EYR
Voice Record/Playback IC Multiple Message 120 ~ 360 Sec Pushbutton, SPI 28-TSOP

Voice Record/Playback IC Multiple Message 120 ~ 360 Sec Pushbutton, SPI 28-TSOP

Buy Now Datasheet
Interface - Voice Record and Playback - ISD17180EYR - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD17180EYR
Interface - Voice Record and Playback ISD17180EYR
IC VOICE REC/PLAY 360SEC 28TSOP

IC VOICE REC/PLAY 360SEC 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number ISD17180EYR ISD17180EYR
Product Name Voice Record and Playback Interface - Voice Record and Playback
Technology SPI; Pushbutton, SPI SPI; Pushbutton, SPI
Features RoHS
Supply Voltage Other; 2.4 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details