IC VOICE REC/PLAY 16SEC 28SOIC Product overview: ISD1416S from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1416S can be used for catalog matching and distributor lookup.
Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777252-ISD1416S
Series: ChipCorder
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Automatic Gain Control
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input Signal: Analog - Single Ended, Microphone
Output Signal: PWM Speaker Output
Interface: Pushbutton
Oscillator Type: Internal
Part Status: Obsolete(EOL)
Family Name: ISD1416
Duration: 16 Sec
Sampling Frequency: 8kHz
Filter Pass Band: 3.3kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ISD1416SY; ISD1416SYTR; ISD1616BS; ISD1616BSR;
Introduction Date: June 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC VOICE REC/PLAY 16SEC 28SOIC
Voice Record/Playback IC Multiple Message 16 Sec Pushbutton 28-SOIC
IC VOICE REC/PLAY 16SEC 28SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 733-ISD1416S | 777252-ISD1416S | ISD1416S | ISD1416S | ISD1416S |
| Product Name | Interface Transceiver IC | Interface - Interface - Voice Record and Playback - ISD1416S | Integrated Circuits (ICs) - Interface - Voice Record and Playback | Voice Record and Playback | Interface - Voice Record and Playback |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface | |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5 V ~ 5.5 V | Other | Other; 4.5 V ~ 5.5 V | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |