Nuvoton Technology Corp. America Interface - Interface - Voice Record and Playback - ISD1110P ISD1110P

Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777249-ISD1110P Series: ChipCorder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Automatic Gain Control Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Part Status: Obsolete(EOL) Family Name: ISD1110 Duration: 10 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.6kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): ISD1110PY; Introduction Date: June 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777249-ISD1110P Series: ChipCorder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Automatic Gain Control Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Part Status: Obsolete(EOL) Family Name: ISD1110 Duration: 10 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.6kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): ISD1110PY; Introduction Date: June 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Voice Record and Playback - ISD1110P - 777249-ISD1110P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Voice Record and Playback - ISD1110P
777249-ISD1110P
Interface - Interface - Voice Record and Playback - ISD1110P 777249-ISD1110P
Manufacturer: Nuvoton Technology Corporation of America Win Source Part Number: 777249-ISD1110P Series: ChipCorder Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Features: Automatic Gain Control Package: 28-DIP (0.600", 15.24mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Input Signal: Analog - Single Ended, Microphone Output Signal: PWM Speaker Output Interface: Pushbutton Oscillator Type: Internal Part Status: Obsolete(EOL) Family Name: ISD1110 Duration: 10 Sec Sampling Frequency: 6.4kHz Filter Pass Band: 2.6kHz Messaging: Multiple Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): ISD1110PY; Introduction Date: June 21, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Nuvoton Technology Corporation of America
Win Source Part Number: 777249-ISD1110P
Series: ChipCorder
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Automatic Gain Control
Package: 28-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Input Signal: Analog - Single Ended, Microphone
Output Signal: PWM Speaker Output
Interface: Pushbutton
Oscillator Type: Internal
Part Status: Obsolete(EOL)
Family Name: ISD1110
Duration: 10 Sec
Sampling Frequency: 6.4kHz
Filter Pass Band: 2.6kHz
Messaging: Multiple
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): ISD1110PY;
Introduction Date: June 21, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
733-ISD1110P
Interface Transceiver IC 733-ISD1110P
IC VOICE REC/PLAY 10SEC 28DIP Product overview: ISD1110P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1110P can be used for catalog matching and distributor lookup.

IC VOICE REC/PLAY 10SEC 28DIP Product overview: ISD1110P from Nuvoton Technology Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Voice Record and Playback. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 733-ISD1110P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voice Record and Playback - ISD1110P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voice Record and Playback
ISD1110P
Voice Record and Playback ISD1110P
Voice Record/Playback IC Multiple Message 10 Sec Pushbutton 28-DIP

Voice Record/Playback IC Multiple Message 10 Sec Pushbutton 28-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Voice Record and Playback - ISD1110P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Voice Record and Playback
ISD1110P
Integrated Circuits (ICs) - Interface - Voice Record and Playback ISD1110P
IC VOICE REC/PLAY 10SEC 28DIP

IC VOICE REC/PLAY 10SEC 28DIP

Supplier's Site
Interface - Voice Record and Playback - ISD1110P - Lingto Electronic Limited
Shenzhen, China
Interface - Voice Record and Playback
ISD1110P
Interface - Voice Record and Playback ISD1110P
IC VOICE REC/PLAY 10SEC 28DIP

IC VOICE REC/PLAY 10SEC 28DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 777249-ISD1110P 733-ISD1110P ISD1110P ISD1110P ISD1110P
Product Name Interface - Interface - Voice Record and Playback - ISD1110P Interface Transceiver IC Voice Record and Playback Integrated Circuits (ICs) - Interface - Voice Record and Playback Interface - Voice Record and Playback
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5 V ~ 5.5 V Other; 4.5 V ~ 5.5 V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Power Switch ICs - 1464824P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9995KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details