Single N-channel MOSFET in a CSP (Chip Size Package) for load switching, with a 12 V drain-source voltage rating, 3.9 A continuous drain current on a FR4 board with 36 mm² copper, and a typical RDS(on) of 17 mΩ at VGS = 2.5 V. The package is ULGA004-W-1010-RA01,
SINGLE NCH MOSFET, 12V, 3.9A 17M
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 816-FK4B01120LETR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |