Win Source Electronics Switches -Tactile Switches

Description
Manufacturer: MEC Switches Category: Switches -Tactile Switches Series: Multimec® 5 Package: Bulk Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Type: Plunger for Cap Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Manufacturer: MEC Switches Category: Switches -Tactile Switches Series: Multimec® 5 Package: Bulk Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Type: Plunger for Cap Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches -Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Tactile Switches
Switches -Tactile Switches
Manufacturer: MEC Switches Category: Switches -Tactile Switches Series: Multimec® 5 Package: Bulk Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Type: Plunger for Cap Mounting Type: Through Hole, Right Angle

Manufacturer: MEC Switches
Category: Switches -Tactile Switches
Series: Multimec® 5
Package: Bulk
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Type: Plunger for Cap
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches -Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details