Win Source Electronics Switches - Tactile Switches 1377459-3FTL6

Description
Win Source Part Number: 1377459-3FTL6 Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: MEC Switches Series: Multimec® 3 Package: Tube Product Status: Obsolete Features: Sealed - Flux Protection Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Termination Style: PC Pin Mechanical Life: 10,000,000 Cycles Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Height off PCB, Vertical: 10.40mm Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 300gf Actuator Material: Polybutylene Terephthalate (PBT) Switch Travel: 1.00mm
Request a Quote Datasheet
Description
Win Source Part Number: 1377459-3FTL6 Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: MEC Switches Series: Multimec® 3 Package: Tube Product Status: Obsolete Features: Sealed - Flux Protection Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Termination Style: PC Pin Mechanical Life: 10,000,000 Cycles Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Height off PCB, Vertical: 10.40mm Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 300gf Actuator Material: Polybutylene Terephthalate (PBT) Switch Travel: 1.00mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1377459-3FTL6 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1377459-3FTL6
Switches - Tactile Switches 1377459-3FTL6
Win Source Part Number: 1377459-3FTL6 Category: Switches - Tactile Switches Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: MEC Switches Series: Multimec® 3 Package: Tube Product Status: Obsolete Features: Sealed - Flux Protection Mounting Type: Through Hole HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Termination Style: PC Pin Mechanical Life: 10,000,000 Cycles Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Height off PCB, Vertical: 10.40mm Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 300gf Actuator Material: Polybutylene Terephthalate (PBT) Switch Travel: 1.00mm

Win Source Part Number: 1377459-3FTL6
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 115°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: MEC Switches
Series: Multimec® 3
Package: Tube
Product Status: Obsolete
Features: Sealed - Flux Protection
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Termination Style: PC Pin
Mechanical Life: 10,000,000 Cycles
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Height off PCB, Vertical: 10.40mm
Actuator Orientation: Top Actuated
Outline: 10.10mm x 10.10mm
Illumination: Non-Illuminated
Operating Force: 300gf
Actuator Material: Polybutylene Terephthalate (PBT)
Switch Travel: 1.00mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1377459-3FTL6
Product Name Switches - Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details