Win Source Electronics Switches - Tactile Switches 1131369-5ESH935

Description
Win Source Part Number: 1131369-5ESH935 Category: Switches>Tactile Switches Series: Multimec® 5 Termination Style: Gull Wing Features: Sealed - Flux Protection Package: Tube Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Polyphenylene Sulfide (PPS) Standard Package: 100 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 10,000,000 Cycles Temperature Range - Operating: -40°C ~ 160°C Actuator Height off PCB, Vertical: 6.40mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: MEC Switches Other Names: 679-2579
Request a Quote Datasheet
Description
Win Source Part Number: 1131369-5ESH935 Category: Switches>Tactile Switches Series: Multimec® 5 Termination Style: Gull Wing Features: Sealed - Flux Protection Package: Tube Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Polyphenylene Sulfide (PPS) Standard Package: 100 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 10,000,000 Cycles Temperature Range - Operating: -40°C ~ 160°C Actuator Height off PCB, Vertical: 6.40mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: MEC Switches Other Names: 679-2579
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1131369-5ESH935
Switches - Tactile Switches 1131369-5ESH935
Win Source Part Number: 1131369-5ESH935 Category: Switches>Tactile Switches Series: Multimec® 5 Termination Style: Gull Wing Features: Sealed - Flux Protection Package: Tube Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Polyphenylene Sulfide (PPS) Standard Package: 100 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 10,000,000 Cycles Temperature Range - Operating: -40°C ~ 160°C Actuator Height off PCB, Vertical: 6.40mm ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: MEC Switches Other Names: 679-2579

Win Source Part Number: 1131369-5ESH935
Category: Switches>Tactile Switches
Series: Multimec® 5
Termination Style: Gull Wing
Features: Sealed - Flux Protection
Package: Tube
Ingress Protection: IP67 - Dust Tight, Waterproof
Actuator Material: Polyphenylene Sulfide (PPS)
Standard Package: 100
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 1.00mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 10.10mm x 10.10mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 10,000,000 Cycles
Temperature Range - Operating: -40°C ~ 160°C
Actuator Height off PCB, Vertical: 6.40mm
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: MEC Switches
Other Names: 679-2579

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1131369-5ESH935
Product Name Switches - Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1380797-3ATL6 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Switches - Tactile Switches - 1377459-3FTL6 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details