Win Source Electronics Switches Tactile Switches

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Switches Category: Switches Tactile Switches Series: Multimec® 5 Package: Tube Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Type: Plunger for Cap
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Switches Category: Switches Tactile Switches Series: Multimec® 5 Package: Tube Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Type: Plunger for Cap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches Tactile Switches
Switches Tactile Switches
Alternative Parts (Cross-Reference): Cross Manufacturer: Switches Category: Switches Tactile Switches Series: Multimec® 5 Package: Tube Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Type: Plunger for Cap

Alternative Parts (Cross-Reference): Cross
Manufacturer: Switches
Category: Switches Tactile Switches
Series: Multimec® 5
Package: Tube
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Type: Plunger for Cap

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Name Switches Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Switches - Tactile Switches - 1380797-3ATL6 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details