Win Source Electronics Switches - Tactile Switches 1380797-3ATL6

Description
Win Source Part Number: 1380797-3ATL6 Category: Switches>Tactile Switches Series: Multimec® 3 Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Polybutylene Terephthalate (PBT) Standard Package: 100 pcs Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 10,000,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Actuator Height off PCB, Vertical: 6.40mm ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: MEC Switches Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380797-3ATL6 Category: Switches>Tactile Switches Series: Multimec® 3 Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Polybutylene Terephthalate (PBT) Standard Package: 100 pcs Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 10,000,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Actuator Height off PCB, Vertical: 6.40mm ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: MEC Switches Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1380797-3ATL6 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1380797-3ATL6
Switches - Tactile Switches 1380797-3ATL6
Win Source Part Number: 1380797-3ATL6 Category: Switches>Tactile Switches Series: Multimec® 3 Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Ingress Protection: IP67 - Dust Tight, Waterproof Actuator Material: Polybutylene Terephthalate (PBT) Standard Package: 100 pcs Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 1.00mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 10.10mm x 10.10mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 10,000,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 115°C Actuator Height off PCB, Vertical: 6.40mm ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: MEC Switches Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380797-3ATL6
Category: Switches>Tactile Switches
Series: Multimec® 3
Termination Style: PC Pin
Features: Sealed - Flux Protection
Package: Tube
Ingress Protection: IP67 - Dust Tight, Waterproof
Actuator Material: Polybutylene Terephthalate (PBT)
Standard Package: 100 pcs
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 1.00mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 10.10mm x 10.10mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 10,000,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
Actuator Height off PCB, Vertical: 6.40mm
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: MEC Switches
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1380797-3ATL6
Product Name Switches - Tactile Switches
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Switches - Tactile Switches - 1377459-3FTL6 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details