Win Source Electronics RF and Wireless - RF Multiplexers SLFD18-5R950G-01T

Description
Win Source Part Number: 1373275-SLFD18-5R950 G-01T Category: RF and Wireless - RF Multiplexers Package: Tape & Reel Fake Threat In the Open Market: 59 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SLFD Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 35.00dB High Band Attenuation (min / max dB): 15.00dB / 20.00dB
Request a Quote Datasheet
Description
Win Source Part Number: 1373275-SLFD18-5R950 G-01T Category: RF and Wireless - RF Multiplexers Package: Tape & Reel Fake Threat In the Open Market: 59 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SLFD Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 35.00dB High Band Attenuation (min / max dB): 15.00dB / 20.00dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Multiplexers - SLFD18-5R950G-01T - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Multiplexers
SLFD18-5R950G-01T
RF and Wireless - RF Multiplexers SLFD18-5R950G-01T
Win Source Part Number: 1373275-SLFD18-5R950 G-01T Category: RF and Wireless - RF Multiplexers Package: Tape & Reel Fake Threat In the Open Market: 59 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SLFD Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz Low Band Attenuation (min / max dB): 20.00dB / 35.00dB High Band Attenuation (min / max dB): 15.00dB / 20.00dB

Win Source Part Number: 1373275-SLFD18-5R950G-01T
Category: RF and Wireless - RF Multiplexers
Package: Tape & Reel
Fake Threat In the Open Market: 59 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SLFD
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 20.00dB / 35.00dB
High Band Attenuation (min / max dB): 15.00dB / 20.00dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number SLFD18-5R950G-01T
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Multiplexers - SLFD18-5R950G-07T - Win Source Electronics
Specs
Device Type Multiplexer
Package Type Surface Mount
View Details
RF and Wireless - RF Multiplexers - TE0137B - Win Source Electronics
Specs
Device Type Multiplexer
Package Type Surface Mount
View Details