Win Source Part Number: 1373280-SLFD18-5R950
Category: RF and Wireless - RF Multiplexers
Package: Tape & Reel
Fake Threat In the Open Market: 58 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SLFD
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
Frequency Bands (Low / High): 2.4GHz ~ 2.5GHz / 4.9GHz ~ 5.95GHz
Low Band Attenuation (min / max dB): 21.00dB / 25.00dB
High Band Attenuation (min / max dB): 20.00dB / 30.00dB
| Win Source Electronics | |
|---|---|
| Product Category | RF Diplexers, Duplexers, and Multiplexers |
| Product Number | SLFD18-5R950G-07T |
| Product Name | RF and Wireless - RF Multiplexers |
| Device Type | Multiplexer |