Win Source Electronics RF and Wireless - RF Multiplexers TE0137B

Description
Win Source Part Number: 1380041-TE0137B Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 41 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 ECCN: EAR99 Frequency Bands (Low / High): 1.197GHz ~ 1.249GHz / 1.559GHz ~ 1.606GHz Low Band Attenuation (min / max dB): 45.00dB / 49.00dB High Band Attenuation (min / max dB): 30.00dB / 35.00dB
Request a Quote Datasheet
Description
Win Source Part Number: 1380041-TE0137B Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 41 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 ECCN: EAR99 Frequency Bands (Low / High): 1.197GHz ~ 1.249GHz / 1.559GHz ~ 1.606GHz Low Band Attenuation (min / max dB): 45.00dB / 49.00dB High Band Attenuation (min / max dB): 30.00dB / 35.00dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Multiplexers - TE0137B - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Multiplexers
TE0137B
RF and Wireless - RF Multiplexers TE0137B
Win Source Part Number: 1380041-TE0137B Category: RF and Wireless - RF Multiplexers Fake Threat In the Open Market: 41 pct. Type: Diplexer MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 8-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 ECCN: EAR99 Frequency Bands (Low / High): 1.197GHz ~ 1.249GHz / 1.559GHz ~ 1.606GHz Low Band Attenuation (min / max dB): 45.00dB / 49.00dB High Band Attenuation (min / max dB): 30.00dB / 35.00dB

Win Source Part Number: 1380041-TE0137B
Category: RF and Wireless - RF Multiplexers
Fake Threat In the Open Market: 41 pct.
Type: Diplexer
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0080
ECCN: EAR99
Frequency Bands (Low / High): 1.197GHz ~ 1.249GHz / 1.559GHz ~ 1.606GHz
Low Band Attenuation (min / max dB): 45.00dB / 49.00dB
High Band Attenuation (min / max dB): 30.00dB / 35.00dB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number TE0137B
Product Name RF and Wireless - RF Multiplexers
Device Type Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Multiplexers - SLFD18-5R950G-01T - Win Source Electronics
Specs
Device Type Multiplexer
Package Type Surface Mount
View Details
RF and Wireless - RF Multiplexers - SLFD18-5R950G-07T - Win Source Electronics
Specs
Device Type Multiplexer
Package Type Surface Mount
View Details