Win Source Part Number: 1373206-BW21S5011A01
Category: RF and Wireless - Balun
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: BW-S
Product Status: Active
Package / Case: 0805 (2012 Metric), 4 PC Pad
Mounting Type: Surface Mount
Frequency Range: 45MHz ~ 870MHz
Impedance - Unbalanced/Balanced:
Insertion Loss (Max): 1.2dB
| Win Source Electronics | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | BW21S5011A01TF |
| Product Name | RF and Wireless - Balun |
| Operating Frequency | 45 to 870 MHz |