Win Source Electronics RF and Wireless -RF Amplifiers

Description
Manufacturer: BeRex Corp Category: RF and Wireless -RF Amplifiers Package: Tape & Reel (TR) Cut Tape (CT) Frequency: 40MHz ~ 6GHz P1dB: 19.6dBm Product Status: Active Voltage - Supply: 3.3V ~ 5.25V Mounting Type: Surface Mount Package / Case: TO-243AA Test Frequency: 3.5GHz
Request a Quote Datasheet
Description
Manufacturer: BeRex Corp Category: RF and Wireless -RF Amplifiers Package: Tape & Reel (TR) Cut Tape (CT) Frequency: 40MHz ~ 6GHz P1dB: 19.6dBm Product Status: Active Voltage - Supply: 3.3V ~ 5.25V Mounting Type: Surface Mount Package / Case: TO-243AA Test Frequency: 3.5GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless -RF Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Amplifiers
RF and Wireless -RF Amplifiers
Manufacturer: BeRex Corp Category: RF and Wireless -RF Amplifiers Package: Tape & Reel (TR) Cut Tape (CT) Frequency: 40MHz ~ 6GHz P1dB: 19.6dBm Product Status: Active Voltage - Supply: 3.3V ~ 5.25V Mounting Type: Surface Mount Package / Case: TO-243AA Test Frequency: 3.5GHz

Manufacturer: BeRex Corp
Category: RF and Wireless -RF Amplifiers
Package: Tape & Reel (TR) Cut Tape (CT)
Frequency: 40MHz ~ 6GHz
P1dB: 19.6dBm
Product Status: Active
Voltage - Supply: 3.3V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: TO-243AA
Test Frequency: 3.5GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Name RF and Wireless -RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - LT5524EFE#TRPBF - 116292-LT5524EFE#TRPBF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0300 to 540 MHz
Minimum Gain 4.5 to 27 dB
View Details
RF Amplifiers - NJG1117HA8-TE1 - 970107-NJG1117HA8-TE1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 2400 MHz
View Details
RF Amplifiers - NJG1717KT1-TE1 - 1082137-NJG1717KT1-TE1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
View Details