Win Source Electronics RF Amplifiers - NJG1552F-TE1 1082136-NJG1552F-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082136-NJG1552F-TE1 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082136-NJG1552F-TE1 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - NJG1552F-TE1 - 1082136-NJG1552F-TE1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - NJG1552F-TE1
1082136-NJG1552F-TE1
RF Amplifiers - NJG1552F-TE1 1082136-NJG1552F-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082136-NJG1552F-TE1 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082136-NJG1552F-TE1
Categories: RF Amplifiers
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1082136-NJG1552F-TE1
Product Name RF Amplifiers - NJG1552F-TE1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - NJG1553BF-TE1 - 979449-NJG1553BF-TE1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 1990 MHz
View Details
RF Amplifiers - NJG1117HA8-TE1 - 970107-NJG1117HA8-TE1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 2400 MHz
View Details
RF Amplifiers - LT5524EFE#TRPBF - 116292-LT5524EFE#TRPBF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0300 to 540 MHz
Minimum Gain 4.5 to 27 dB
View Details
RF Amplifiers - NJG1717KT1-TE1 - 1082137-NJG1717KT1-TE1 - Win Source Electronics
Specs
Applications RF Microwave
View Details