Win Source Electronics RF Amplifiers - NJG1553BF-TE1 979449-NJG1553BF-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979449-NJG1553BF-TE1 Test Frequency: 1.96 GHz Frequency: 1.99 GHz Noise Figure: 7 dB Number of Channels: 1 Number of Pins: 6 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 150 mW Nominal Supply Current: 3.2 mA
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979449-NJG1553BF-TE1 Test Frequency: 1.96 GHz Frequency: 1.99 GHz Noise Figure: 7 dB Number of Channels: 1 Number of Pins: 6 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 150 mW Nominal Supply Current: 3.2 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - NJG1553BF-TE1 - 979449-NJG1553BF-TE1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - NJG1553BF-TE1
979449-NJG1553BF-TE1
RF Amplifiers - NJG1553BF-TE1 979449-NJG1553BF-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979449-NJG1553BF-TE1 Test Frequency: 1.96 GHz Frequency: 1.99 GHz Noise Figure: 7 dB Number of Channels: 1 Number of Pins: 6 Categories: RF Amplifiers Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -30 °C Max Power Dissipation: 150 mW Nominal Supply Current: 3.2 mA

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979449-NJG1553BF-TE1
Test Frequency: 1.96 GHz
Frequency: 1.99 GHz
Noise Figure: 7 dB
Number of Channels: 1
Number of Pins: 6
Categories: RF Amplifiers
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Power Dissipation: 150 mW
Nominal Supply Current: 3.2 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 979449-NJG1553BF-TE1
Product Name RF Amplifiers - NJG1553BF-TE1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - LT5524EFE#TRPBF - 116292-LT5524EFE#TRPBF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0300 to 540 MHz
Minimum Gain 4.5 to 27 dB
View Details
RF Amplifiers - NJG1717KT1-TE1 - 1082137-NJG1717KT1-TE1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - NJG1117HA8-TE1 - 970107-NJG1117HA8-TE1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 2400 MHz
View Details