Win Source Electronics RF Amplifiers - SMA76

Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SMA76
RF Amplifiers - SMA76
Manufacturer: Others Technical Support: Please contact us for details. Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Name RF Amplifiers - SMA76
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - NJG1553BF-TE1 - 979449-NJG1553BF-TE1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 1990 MHz
View Details
RF Amplifiers - LT5524EFE#TRPBF - 116292-LT5524EFE#TRPBF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0300 to 540 MHz
Minimum Gain 4.5 to 27 dB
View Details
RF Amplifiers - NJG1117HA8-TE1 - 970107-NJG1117HA8-TE1 - Win Source Electronics
Specs
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 2400 MHz
View Details
RF Amplifiers - NJG1552F-TE1 - 1082136-NJG1552F-TE1 - Win Source Electronics
Specs
Applications RF Microwave
View Details