Win Source Electronics Power Supplies - External/Internal (Off-Board) LED Drivers

Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) LED Drivers Series: XLG-150 (150W) Package: Box Product Status: Active Type: Constant Current Topology: AC DC Converter Termination Style: Wire Leads Size / Dimension: 6.14" L x 2.48" W x 1.40" H (156.0mm x 63.0mm x 35.5mm) Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM
Request a Quote Datasheet
Description
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) LED Drivers Series: XLG-150 (150W) Package: Box Product Status: Active Type: Constant Current Topology: AC DC Converter Termination Style: Wire Leads Size / Dimension: 6.14" L x 2.48" W x 1.40" H (156.0mm x 63.0mm x 35.5mm) Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) LED Drivers
Power Supplies - External/Internal (Off-Board) LED Drivers
Manufacturer: MEAN WELL USA Inc. Category: Power Supplies - External/Internal (Off-Board) LED Drivers Series: XLG-150 (150W) Package: Box Product Status: Active Type: Constant Current Topology: AC DC Converter Termination Style: Wire Leads Size / Dimension: 6.14" L x 2.48" W x 1.40" H (156.0mm x 63.0mm x 35.5mm) Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM

Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - External/Internal (Off-Board) LED Drivers
Series: XLG-150 (150W)
Package: Box
Product Status: Active
Type: Constant Current
Topology: AC DC Converter
Termination Style: Wire Leads
Size / Dimension: 6.14" L x 2.48" W x 1.40" H (156.0mm x 63.0mm x 35.5mm)
Approval Agency: CB, CCC, CE, cURus, EAC, ENEC, RCM

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Power Supplies - External/Internal (Off-Board) LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3475EFE-1#PBF - 781036-LT3475EFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT8391IUFD#PBF - 781660-LT8391IUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 60 volts
View Details
PMIC - PMIC - LED Drivers - LT3756EMSE-2#PBF - 020419-LT3756EMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - CL8800K63-G - 1161748-CL8800K63-G - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details