Manufacturer: MEAN WELL USA Inc.
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: IRM-60 (60W)
Package: Box
Product Status: Active
Type: Enclosed
Number of Outputs: 1
Applications: ITE (Commercial)
Voltage - Isolation: 3 kV
Mounting Type: Chassis Mount
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Power Supplies - External/Internal (Off-Board) AC DC Converters |
| Package Type | Other; Box |