Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1062915-HRP-100-5

Description
Win Source Part Number: 1062915-HRP-100-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 85W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): SE-200-12; MDR-60-24; MDR-60-12HRP100-5; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 17 A Mfr: MEAN WELL USA Inc. Other Names: HRP-100-5-ND,1866-27 02 Base Product Number: HRP-100 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1062915-HRP-100-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 85W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): SE-200-12; MDR-60-24; MDR-60-12HRP100-5; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 17 A Mfr: MEAN WELL USA Inc. Other Names: HRP-100-5-ND,1866-27 02 Base Product Number: HRP-100 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1062915-HRP-100-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1062915-HRP-100-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1062915-HRP-100-5
Win Source Part Number: 1062915-HRP-100-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: HRP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 24 Power (Watts): 85W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 83% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C (With Derating) Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm) Alternative Parts (Cross-Reference): SE-200-12; MDR-60-24; MDR-60-12HRP100-5; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 17 A Mfr: MEAN WELL USA Inc. Other Names: HRP-100-5-ND,1866-27 02 Base Product Number: HRP-100 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1062915-HRP-100-5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HRP-100 (100W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 24
Power (Watts): 85W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 83%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C (With Derating)
Dimension: 6.26" L x 3.82" W x 1.50" H (159.0mm x 97.0mm x 38.0mm)
Alternative Parts (Cross-Reference): SE-200-12; MDR-60-24; MDR-60-12HRP100-5;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 17 A
Mfr: MEAN WELL USA Inc.
Other Names: HRP-100-5-ND,1866-2702
Base Product Number: HRP-100
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1062915-HRP-100-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1062914-HRP-100-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 108 watts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1073237-LPP-100-27 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 103 watts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
AC DC Converters - LRS-75-24 - 847269-LRS-75-24 - Win Source Electronics
Specs
Package Type Other; Box
View Details