Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1095553-MSP-200-12

Description
Win Source Part Number: 1095553-MSP-200-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-200 (200W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: Medical Standard Package: 18 Power (Watts): 200W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 7.83" L x 3.86" W x 1.50" H (199.0mm x 98.0mm x 38.0mm) Alternative Parts (Cross-Reference): HRPG-200-12; HRP-150-12; PPS-200-12MSP200-12; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 16.7 A Mfr: MEAN WELL USA Inc. Other Names: MSP-200-12-ND,1866-3 485 Base Product Number: MSP-200 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1095553-MSP-200-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-200 (200W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: Medical Standard Package: 18 Power (Watts): 200W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 7.83" L x 3.86" W x 1.50" H (199.0mm x 98.0mm x 38.0mm) Alternative Parts (Cross-Reference): HRPG-200-12; HRP-150-12; PPS-200-12MSP200-12; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 16.7 A Mfr: MEAN WELL USA Inc. Other Names: MSP-200-12-ND,1866-3 485 Base Product Number: MSP-200 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1095553-MSP-200-12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1095553-MSP-200-12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1095553-MSP-200-12
Win Source Part Number: 1095553-MSP-200-12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: MSP-200 (200W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: Medical Standard Package: 18 Power (Watts): 200W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 88% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) Dimension: 7.83" L x 3.86" W x 1.50" H (199.0mm x 98.0mm x 38.0mm) Alternative Parts (Cross-Reference): HRPG-200-12; HRP-150-12; PPS-200-12MSP200-12; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 16.7 A Mfr: MEAN WELL USA Inc. Other Names: MSP-200-12-ND,1866-3 485 Base Product Number: MSP-200 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1095553-MSP-200-12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: MSP-200 (200W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: Medical
Standard Package: 18
Power (Watts): 200W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 88%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 7.83" L x 3.86" W x 1.50" H (199.0mm x 98.0mm x 38.0mm)
Alternative Parts (Cross-Reference): HRPG-200-12; HRP-150-12; PPS-200-12MSP200-12;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 16.7 A
Mfr: MEAN WELL USA Inc.
Other Names: MSP-200-12-ND,1866-3485
Base Product Number: MSP-200
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1095553-MSP-200-12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - IRM-20-5 - 875267-IRM-20-5 - Win Source Electronics
Specs
Package Type DIP; Other; 4-DIP Module
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - RD-50B - 847171-RD-50B - Win Source Electronics
Specs
Package Type Other; Box
View Details
AC DC Converters - MSP-300-5 - 846760-MSP-300-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 979495-MSP-450-24 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 451 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details