Win Source Electronics PMIC - PMIC - Voltage Reference - AP432WLA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432; AP432R; AP432QL; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432; AP432R; AP432QL; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432WLA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432WLA
PMIC - PMIC - Voltage Reference - AP432WLA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432; AP432R; AP432QL; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP432
Alternative Parts (Cross-Reference): AP432; AP432R; AP432QL;
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP432WLA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CS8-5#PBF - 143879-LT1019CS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM329CZ - 1198654-LM329CZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6656BCS6-1.25#TRMPBF - 144729-LT6656BCS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details