Win Source Electronics PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#TRPBF 117074-LTC1258CMS8-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 117074-LTC1258CMS8-3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 60ppm/°C Voltage - Input: 3.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 117074-LTC1258CMS8-3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 60ppm/°C Voltage - Input: 3.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#TRPBF - 117074-LTC1258CMS8-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#TRPBF
117074-LTC1258CMS8-3#TRPBF
PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#TRPBF 117074-LTC1258CMS8-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 117074-LTC1258CMS8-3 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 60ppm/°C Voltage - Input: 3.2 V to 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA

Manufacturer: Linear Technology
Win Source Part Number: 117074-LTC1258CMS8-3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 60ppm/°C
Voltage - Input: 3.2 V to 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 8μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 8.5μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 117074-LTC1258CMS8-3#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LTC1258CMS8-3#TRPBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1460HCS3-5#TRPBF - 1058294-LT1460HCS3-5#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460KCS3-5#TRMPBF - 1058301-LT1460KCS3-5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460MHS8-2.5#TRPBF - 124019-LT1460MHS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 50 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634AIS8-5#PBF - 1058516-LT1634AIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details