Win Source Electronics PMIC - PMIC - Voltage Reference - LT1461CIS8-4#PBF 1058321-LT1461CIS8-4#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058321-LT1461CIS8-4 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 4.596 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058321-LT1461CIS8-4 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 4.596 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1461CIS8-4#PBF - 1058321-LT1461CIS8-4#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1461CIS8-4#PBF
1058321-LT1461CIS8-4#PBF
PMIC - PMIC - Voltage Reference - LT1461CIS8-4#PBF 1058321-LT1461CIS8-4#PBF
Manufacturer: Linear Technology Win Source Part Number: 1058321-LT1461CIS8-4 #PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.08% Temperature Coefficient: 12ppm/°C Voltage - Input: 4.596 V to 20 V Output Type: Fixed Reference Type: Series Output Current: 100mA Noise - 0.1Hz to 10Hz: 8ppmp-p Noise - 10Hz to 10kHz: 9.6ppmrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 4.096V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1058321-LT1461CIS8-4#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.08%
Temperature Coefficient: 12ppm/°C
Voltage - Input: 4.596 V to 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1058321-LT1461CIS8-4#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1461CIS8-4#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019ACS8-5#TRPBF - 1057629-LT1019ACS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CCS8-4#PBF - 135005-LT1461CCS8-4#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652BHMS8-3#TRPBF - 127987-LTC6652BHMS8-3#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LH0070-2H - 1196334-LH0070-2H - Win Source Electronics
Specs
Package Type TO-3; Other; TO-205AD, TO-39-3 Metal Can
IQ 5 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details