Win Source Electronics PMIC - PMIC - Voltage Reference - AP432ARLA

Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432AYL; AP432AW; AP432AQL; AP432AWL; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432AYL; AP432AW; AP432AQL; AP432AWL; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432ARLA -  - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432ARLA
PMIC - PMIC - Voltage Reference - AP432ARLA
Manufacturer: Others Technical Support: Please contact us for details. Family Name: AP432 Alternative Parts (Cross-Reference): AP432AYL; AP432AW; AP432AQL; AP432AWL; Introduction Date: June 09, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Others
Technical Support: Please contact us for details.
Family Name: AP432
Alternative Parts (Cross-Reference): AP432AYL; AP432AW; AP432AQL; AP432AWL;
Introduction Date: June 09, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Name PMIC - PMIC - Voltage Reference - AP432ARLA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1029ACZ#PBF - 1057668-LT1029ACZ#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1431CZ#PBF - 1058266-LT1431CZ#PBF - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 30 ppm/C
View Details