Win Source Electronics PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5 072310-LT1634BIS8-2.5

Description
Manufacturer: Linear Technology Win Source Part Number: 072310-LT1634BIS8-2. 5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072310-LT1634BIS8-2. 5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5 - 072310-LT1634BIS8-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5
072310-LT1634BIS8-2.5
PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5 072310-LT1634BIS8-2.5
Manufacturer: Linear Technology Win Source Part Number: 072310-LT1634BIS8-2. 5 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 50mA Noise - 0.1Hz to 10Hz: 15μVp-p Current - Cathode: 8μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 072310-LT1634BIS8-2.5
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 50mA
Noise - 0.1Hz to 10Hz: 15μVp-p
Current - Cathode: 8μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 072310-LT1634BIS8-2.5
Product Name PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019AIS8-2.5#TRPBF - 1057631-LT1019AIS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1004CS8-1.2#TRPBF - 120386-LT1004CS8-1.2#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRMPBF - 1058740-LT1790AIS6-3.3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details