Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 807544-LTC4271IUF#TR
Packaging: Reel
Type: Controller (PSE)
Current - Supply: 10mA
Internal Switch(s): No
Standards: 802.3at (PoE)
Auxiliary Sense: No
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: LTC4271
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4271IUF#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4271IUF#TRPBF |