Manufacturer: Linear Technology
Win Source Part Number: 133683-LTC4267IGN-1#
Packaging: Tube/Rail
Type: Controller (PD), DC/DC
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Maximum Power Dissipation: 12.95W
Supply Voltage - Operating: 57V (Max)
Operating Supply Current: 3mA (Max)
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4267IGN-1#PBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4267IGN-1#PBF |