Manufacturer: Linear Technology
Win Source Part Number: 072623-LTC4271IUF
Packaging: Tube/Rail
Type: Controller (PSE)
Auxiliary Sense: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x4)
Supply Voltage - Operating: 45 V to 57 V
Operating Supply Current: 9mA
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4271IUF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4271IUF |