Manufacturer: Linear Technology
Win Source Part Number: 784021-LTC4259AIGW-1
Packaging: Reel package
Type: Controller (PSE)
Operating Temperature Range: -40°C ~ 85°C
Package: 36-BSOP (0.295", 7.50mm Width)
Power - Max: 15.4W
Operating Supply Voltage: 48 V ~ 57 V
Internal Switch(s): No
Number of Channels: 4
Standards: 802.3af (PoE)
Family Name: LTC4259A-1
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2mA
Manufacturer Package: 36-SSOP
Alternative Parts (Cross-Reference): TPS23851DCE; TPS23851DCER; MAX5941AESE-T; SI3402-A-GMR;
Introduction Date: November 10, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power over Ethernet (PoE) Controllers |
| Product Number | LTC4259AIGW-1#TRPBF |
| Product Name | PMIC - PMIC - Power Over Ethernet (PoE) Controllers - LTC4259AIGW-1#TRPBF |